DSF/FprEN 61784-2
Industrial communication networks - Profiles -- Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
| Organization: | DS |
| Status: | inactive |
| Page Count: | 233 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61784 specifies - performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; - profiles and related network components based on ISO/IEC 8802-3, IEC 61158 series, and IEC 61784-1; - RTE solutions that are able to run in parallel with ISO/IEC 8802-3-based applications. These communication profiles are called Real-Time Ethernet communication profiles. NOTE The RTE communication profiles use ISO/IEC 8802-3 communication networks and its related network components or IEC 61588 and may in some cases amend those standards to obtain RTE features.
Document History