DS/EN 61784-2
Industrial communication networks – Profiles – Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
| Organization: | DS |
| Publication Date: | 27 October 2014 |
| Status: | active |
| Page Count: | 295 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
IEC 61784-2:2014 specifies the performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; the profiles and related network components based on ISO/IEC 8802-3 or IEEE 802.3, IEC 61158 series, and IEC 61784-1 and the RTE solutions that are able to run in parallel with ISO/IEC 8802-3 or IEEE 802.3 based applications. These communication profiles are called Real-Time Ethernet communication profiles. This third edition cancels and replaces the second edition published in 2010 and constitutes a technical revision. The main changes are: - update of selection tables for CPF 3; - update of selection tables for CPF 11 and CPF 14; - addition of a new profile CP 11/3 in 12.4; - addition of a new profile CP 14/4 in 15.6; - addition of a new Communication Profile Family - CPF 8 in Clause 20.
Document History