BSI - BS EN ISO 1179-3
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2009 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
BS EN ISO 1179-3
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H)
A description is not available for this item.
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H)
A description is not available for this item.