DS/EN 1993-1-2
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 20 May 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (91.070.30): | 91.070.30 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This Part 1-2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1. This Part 1.2 only identifies differences from, or supplements to, normal temperature design.
Document History
DS/EN 1993-1-2
May 20, 2009
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1. This Part 1.2 only...
November 13, 2007
National Annex to Eurocode 3: Design of steel structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 13, 2007
National Annex to Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
August 22, 2007
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1.2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-2-2. This Part...
January 12, 2006
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1.2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-1-2. This Part...
July 3, 2005
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1.2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-2-2. This Part...
Eurocode 3: Design of steel structures – Part 1-2: General rules – Structural fire design
1.1 Scope of prEN 1993-1-2 (1) This document provides rules for the design of steel structures for the accidental situation of fire exposure. This Part of EN 1993 only identifies differences from, or...