DSF/PREN 1993-1-2

Eurocode 3: Design of steel structures – Part 1-2: General rules – Structural fire design

pending
Organization: DS
Status: pending
Page Count: 92
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

1.1 Scope of prEN 1993-1-2 (1) This document provides rules for the design of steel structures for the accidental situation of fire exposure. This Part of EN 1993 only identifies differences from, or supplements to, normal temperature design. (2) This document applies to steel structures required to fulfil a loadbearing function. (3) This document does not include rules for separating function. (4) This document gives principles and application rules for the design of structures for specified requirements in respect of the aforementioned function and the levels of performance. (5) This document applies to structures, or parts of structures, that are within the scope of EN 1993 1 1 and are designed accordingly. (6) This document is intended to be used in conjunction with EN 1991-1-2, EN 1993-1-1, EN 1993 1-3, EN 1993-1-4, EN 1993-1-5, EN 1993-1-6, EN 1993-1-7, EN 1993-1-8, EN 1993-1-11, EN 1993-1-13 or EN 1993-1-14. 1.2 Assumptions (1) Unless specifically stated, EN 1990, EN 1991(all parts) and EN 1993-1-1 apply. (2) The design methods given in prEN 1993-1-2 are applicable if - the execution quality is as specified in EN 1090-2 and/or EN 1090-4, and - the construction materials and products used are as specified in prEN 1993-1-1:2020, Table 5.1 and Table 5.2 and in prEN 1993-1-3:2022, Table 5.1 and Table 5.2, or in the relevant material and product specifications. (3) In addition to the general assumptions of EN 1990 the following assumptions apply: - the choice of the relevant design fire scenario is made by appropriate qualified and experienced personnel, or is given by the relevant national regulation; - any fire protection measure taken into account in the design will be adequately maintained.

Document History

May 20, 2009
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1. This Part 1.2 only...
November 13, 2007
National Annex to Eurocode 3: Design of steel structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 13, 2007
National Annex to Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
August 22, 2007
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1.2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-2-2. This Part...
January 12, 2006
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1.2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-1-2. This Part...
July 3, 2005
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
This Part 1.2 of EN 1993 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-2-2. This Part...
DSF/PREN 1993-1-2
Eurocode 3: Design of steel structures – Part 1-2: General rules – Structural fire design
1.1 Scope of prEN 1993-1-2 (1) This document provides rules for the design of steel structures for the accidental situation of fire exposure. This Part of EN 1993 only identifies differences from, or...
Advertisement