ASTM International - ASTM D4516-00

Standard Practice for Standardizing Reverse Osmosis Performance Data

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 3
ICS Code (Other equipment for the chemical industry): 71.120.99
scope:

1.1 This practice covers the standardization of permeate flow and salt passage data for reverse osmosis (RO) systems.

1.2 This practice is applicable to waters including brackish waters and seawaters but is not necessarily applicable to waste waters.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2019
Standard Practice for Standardizing Reverse Osmosis Performance Data
1.1 This practice covers the standardization of permeate flow, salt passage, and coefficient of performance data for reverse osmosis (RO) systems. 1.2 This practice is applicable to waters including...
July 1, 2019
Standard Practice for Standardizing Reverse Osmosis Performance Data
1.1 This practice covers the standardization of permeate flow and salt passage data for reverse osmosis (RO) systems. 1.2 This practice is applicable to waters including brackish waters and...
May 1, 2010
Standard Practice for Standardizing Reverse Osmosis Performance Data (Withdrawn 2019)
During the operation of an RO system, system conditions such as pressure, temperature, conversion, and feed concentration can vary, causing permeate flow and salt passage to change. To effectively...
December 15, 2006
Standard Practice for Standardizing Reverse Osmosis Performance Data
During the operation of an RO system, system conditions such as pressure, temperature, conversion, and feed concentration can vary, causing permeate flow and salt passage to change. To effectively...
ASTM D4516-00
January 10, 2000
Standard Practice for Standardizing Reverse Osmosis Performance Data
1.1 This practice covers the standardization of permeate flow and salt passage data for reverse osmosis (RO) systems. 1.2 This practice is applicable to waters including brackish waters and...
Advertisement