ITU-T G.695

Optical interfaces for coarse wavelength division multiplexing applications

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 November 2009
Status: inactive
Page Count: 68
scope:

This Recommendation applies to optical interfaces for coarse wavelength division multiplexing (CWDM) optical line systems for network applications using single-mode optical fibres. This Recommendation defines and provides values for optical interface parameters of physical point-to-point and ring CWDM system applications. Their principal purpose is to enable transversely (multi-vendor) compatible interfaces.

Applications are defined using two different methods, one using multichannel interface parameters and the other using single-channel interface parameters. Both unidirectional and bidirectional applications are specified.

This Recommendation describes optical line systems that include the following features:

- Maximum number of channels: Up to 16.

- Bit-rate of signal channel: Up to NRZ 10G. The CWDM wavelength grid is provided in [ITU-T G.694.2].

Specifications are organized according to application codes.

In the future, applications enabling full transverse compatibility at both the multichannel and single-channel interface points may be included.

Document History

July 1, 2018
Optical interfaces for coarse wavelength division multiplexing applications
This Recommendation applies to optical interfaces for coarse wavelength division multiplexing (CWDM) optical line systems for network applications using single-mode optical fibres. This...
January 1, 2015
Optical interfaces for coarse wavelength division multiplexing applications
This Recommendation applies to optical interfaces for coarse wavelength division multiplexing (CWDM) optical line systems for network applications using single-mode optical fibres. This...
October 1, 2010
Optical interfaces for coarse wavelength division multiplexing applications
This Recommendation applies to optical interfaces for coarse wavelength division multiplexing (CWDM) optical line systems for network applications using single-mode optical fibres. This...
ITU-T G.695
November 1, 2009
Optical interfaces for coarse wavelength division multiplexing applications
This Recommendation applies to optical interfaces for coarse wavelength division multiplexing (CWDM) optical line systems for network applications using single-mode optical fibres. This...
December 1, 2006
Optical interfaces for coarse wavelength division multiplexing applications
A description is not available for this item.
January 1, 2005
Optical interfaces for coarse wavelength division multiplexing applications
A description is not available for this item.
February 1, 2004
Optical interfaces for Coarse Wavelength Division Multiplexing applications SERIES G: TRANSMISSION SYSTEMS AND MEDIA, DIGITAL SYSTEMS AND NETWORKS Transmission media characteristics – Characteristics of optical components and subsystems
A description is not available for this item.

References

Advertisement