ITU-T G.695
Optical interfaces for coarse wavelength division multiplexing applications
| Organization: | ITU-T |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 70 |
scope:
This Recommendation applies to optical interfaces for coarse wavelength division multiplexing (CWDM) optical line systems for network applications using single-mode optical fibres. This Recommendation defines and provides values for optical interface parameters of physical point-to-point and ring CWDM system applications. Their principal purpose is to enable transversely (multi-vendor) compatible interfaces.
Applications are defined using two different methods, one using multichannel interface parameters and the other using single-channel interface parameters. Both unidirectional and bidirectional applications are specified.
This Recommendation describes optical line systems that include the following features:
- Maximum number of channels: Up to 16.
- Bit-rate of signal channel: Up to NRZ 10G. The CWDM wavelength grid is provided in [ITU-T G.694.2].
Specifications are organized according to application codes.
In the future, applications enabling full transverse compatibility at both the multichannel and single-channel interface points may be included.
Document History