CEN - EN 13523-10

Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation

inactive
Organization: CEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 12
ICS Code (Organic coatings): 25.220.60
scope:

This European Standard specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV radiation, and water condensation and temperature under controlled conditions.

Due to varied conditions which occur during natural weathering and the extreme nature of accelerated testing, correlation between the two cannot be expected.

Not all organic coatings will perform on an equal basis but a degree of correlation between the same generic type might be observed.

Document History

July 1, 2023
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
This document specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV radiation,...
February 1, 2017
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of...
EN 13523-10
March 1, 2010
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
This European Standard specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV...
January 1, 2001
Coil Coated Metals - Test Methods - Part 10: Resistance to Fluorescent UV Light and Water Condensation
A description is not available for this item.

References

Advertisement