CEN - PREN 13523-10
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
| Organization: | CEN |
| Publication Date: | 1 July 2023 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
This document specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV radiation, and water condensation and temperature under controlled conditions.
Due to varied conditions which occur during natural weathering and the extreme nature of accelerated testing, correlation between the two cannot be expected.
Not all organic coatings will perform on an equal basis, but a degree of correlation between the same generic type might be observed.
Document History