ISO/IEC 29157
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2010 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection capability.
Document History
July 15, 2015
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, low-data-rate, wireless communications with very low latency and point-to-multipoint connection...
ISO/IEC 29157
June 15, 2010
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection...