ISO/IEC 29157

Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2015
Status: active
Page Count: 64
ICS Code (Networking): 35.110
scope:

This International Standard specifies the PHY characteristics and MAC procedures used for short-range, low-data-rate, wireless communications with very low latency and point-to-multipoint connection capability.

Document History

ISO/IEC 29157
July 15, 2015
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, low-data-rate, wireless communications with very low latency and point-to-multipoint connection...
June 15, 2010
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection...

References

Advertisement