BSI - BS EN 4130

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 May 2009
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4130
May 31, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degrees C
A description is not available for this item.
May 31, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degrees C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated. Classification: 1 100 MPa...

References

Advertisement