FORD WSB-M4D924-A

POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 May 2010
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate + acrylonitrile/butadiene/styrene blend (PC+ABS).

Document History

December 4, 2012
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
FORD WSB-M4D924-A
May 25, 2010
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
September 16, 2009
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
July 18, 2006
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
March 5, 1999
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR
1. SCOPE The material defined by this specification is a thermoplastic uv stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...

References

Advertisement