FORD WSB-M4D924-A
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 4 December 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a thermoplastic UV
stabilized, medium heat resistant, high low temperature impact
molding compound based on polycarbonate +
acrylonitrile/butadi
Document History
FORD WSB-M4D924-A
December 4, 2012
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
May 25, 2010
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
September 16, 2009
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
July 18, 2006
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic UV stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...
March 5, 1999
POLYCARBONATE + ACRYLONITRILE/BUTADIENE/STYRENE BLEND (PC+ABS), HIGH LOW TEMPERATURE IMPACT MOLDING COMPOUND, INTERIOR
1. SCOPE The material defined by this specification is a thermoplastic uv stabilized, medium heat resistant, high low temperature impact molding compound based on polycarbonate +...