BSI - BS EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 2010
Status: inactive
Page Count: 58
ICS Code (Gas cylinders): 23.020.35

Document History

October 31, 2019
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
BS EN ISO 9809-2
June 30, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.

References

Advertisement