BSI - BS EN ISO 9809-2

Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2019
Status: active
Page Count: 72
ICS Code (Gas cylinders): 23.020.35

Document History

BS EN ISO 9809-2
October 31, 2019
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
June 30, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.

References

Advertisement