ITU-T H.460.24
Point-to-point media through network address translators and firewalls within ITU-T H.323 systems
| Organization: | ITU-T |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 24 |
scope:
This Recommendation defines the capability and procedures for enabling the direct point-to-point media flow between endpoints even if at least one device is behind a network address translator (NAT) or firewall (FW) device. If used in conjunction with [ITU-T H.460.23], this feature can be used to extend the scalability of [ITU-T H.460.19] to allow media, where determined, to flow directly between endpoints and avoid the requirement to proxy media.
Document History