ITU-T H.460.24

Point-to-point media through network address translators and firewalls within ITU-T H.323 systems Amendment 1: Improvements for NAT traversal without intermediary entities

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 May 2011
Status: active
Page Count: 26
scope:

This Recommendation defines the capability and procedures for enabling the direct point-to-point media flow between endpoints even if at least one device is behind a network address translator (NAT) or firewall (FW) device. If used in conjunction with [ITU-T H.460.23], this feature can be used to extend the scalability of [ITU-T H.460.19] to allow media, where determined, to flow directly between endpoints and avoid the requirement to proxy media.

Document History

March 1, 2013
Point-to-point media through network address translators and firewalls within ITU-T H.323 systems Amendment 2: Support for ITU-T H.460.19 multiplex media mode for point-to-point media
A description is not available for this item.
ITU-T H.460.24
May 1, 2011
Point-to-point media through network address translators and firewalls within ITU-T H.323 systems Amendment 1: Improvements for NAT traversal without intermediary entities
This Recommendation defines the capability and procedures for enabling the direct point-to-point media flow between endpoints even if at least one device is behind a network address translator (NAT)...
December 1, 2009
Point-to-point media through network address translators and firewalls within ITU-T H.323 systems
This Recommendation defines the capability and procedures for enabling the direct point-to-point media flow between endpoints even if at least one device is behind a network address translator (NAT)...

References

Advertisement