CEN - EN ISO 1628-3

Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes

active, Most Current
Organization: CEN
Publication Date: 1 May 2010
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in dilute solution.

The viscosity of polymer solutions may be affected by additives present in the sample. The value of a reduced viscosity determined by this method may therefore be unreliable if the sample contains fillers or other additives.

NOTE Reduced viscosity is also known as the Staudinger function (Jv) and intrinsic viscosity as the Staudinger index (Jg).

Document History

EN ISO 1628-3
May 1, 2010
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in...
February 1, 2003
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
A description is not available for this item.
November 1, 1999
Plastics - Determination of Viscosity Number and Limiting Number - Part 3: Polyethylenes and Polypropylenes
A description is not available for this item.

References

Advertisement