CEN - EN ISO 1628-3

Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes

inactive
Organization: CEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20

Document History

May 1, 2010
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in...
EN ISO 1628-3
February 1, 2003
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
A description is not available for this item.
November 1, 1999
Plastics - Determination of Viscosity Number and Limiting Number - Part 3: Polyethylenes and Polypropylenes
A description is not available for this item.
Advertisement