IEC 60502-4
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test Requirements on Accessories for Cables with Rated Voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 64 |
Document History
November 1, 2023
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502‑2 or...
December 1, 2010
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2....
February 1, 2005
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2....
IEC 60502-4
March 1, 1997
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test Requirements on Accessories for Cables with Rated Voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.