IEC 60502-4

Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2005
Status: inactive
Page Count: 70
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2.

Accessories for special applications, such as aerial cables, submarine or ship cables or hazardous situations (explosive environments, fire resistant cables or seismic conditions), are not included.

Formerly, approvals of products now covered by this IEC standard have been achieved on the basis of national standards and specifications and/or the demonstration of satisfactory service performance. The publication of this IEC standard does not invalidate existing approvals. However, products approved according to these earlier standards or specifications cannot claim approval to this IEC standard unless specifically tested to it.

It is not necessary to repeat these tests, once successfully completed, unless changes are made in the materials, design or manufacturing process which might affect the performance characteristics.

Test methods are included in IEC 61442.

Document History

November 1, 2023
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502‑2 or...
December 1, 2010
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2....
IEC 60502-4
February 1, 2005
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2....
March 1, 1997
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test Requirements on Accessories for Cables with Rated Voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.

References

Advertisement