DS/EN 10163-2

Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 March 2010
Status: active
Page Count: 22
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This Part 2 in addition to Part 1 of this European Standard specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses of 3 mm = t = 400 mm. NOTE For plates with a thickness > 400 mm special agreements should be made at the time of the order.

Document History

DS/EN 10163-2
March 3, 2010
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
This Part 2 in addition to Part 1 of this European Standard specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide...
February 4, 2005
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses...
June 10, 1992
Delivery requirements for surface condition of hot rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
This part of EN 10163-2 specifies the delivery requirements which apply to the surface quality of hot-rolled plates and wide flats with thicknesses from 3 mm to 250 mm.
Advertisement