DS/EN 10163-2
Delivery requirements for surface condition of hot rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
inactive
| Organization: | DS |
| Publication Date: | 10 June 1992 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This part of EN 10163-2 specifies the delivery requirements which apply to the surface quality of hot-rolled plates and wide flats with thicknesses from 3 mm to 250 mm.
Document History
March 3, 2010
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
This Part 2 in addition to Part 1 of this European Standard specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide...
February 4, 2005
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses...
DS/EN 10163-2
June 10, 1992
Delivery requirements for surface condition of hot rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
This part of EN 10163-2 specifies the delivery requirements which apply to the surface quality of hot-rolled plates and wide flats with thicknesses from 3 mm to 250 mm.