ISO 14934-1
Fire tests — Calibration and use of heat flux meters — Part 1: General principles
| Organization: | ISO |
| Publication Date: | 15 June 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This part of ISO 14934 specifies the terms and definitions for the calibration and use of heat flux meters (see ISO 14934-2, ISO 14934-3 and ISO/TS 14934-4). It also describes the relationship between output voltage and total heat flux. It gives uncertainty components that are relevant for the calibration and use of heat flux meters (see Clause 7).
This part of ISO 14934 does not contain the methods for the calibration of heat flux meters, which are covered in ISO 14934-2 and ISO 14934-3.
Document History