ISO 14934-2

Fire tests - Calibration and use of heat flux meters - Part 2: Primary calibration methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: active
Page Count: 54
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 14934 describes three methods for calibration of total hemispherical radiometers and total heat flux meters that are exposed to a well-defined radiation from a radiant heat source. The equipment is designed to minimize influences due to convective heat transfer during calibration. It is important to note that when the instruments are used in practice they measure a combination of radiant and convective heat transfers. The latter will depend on the design of the heat flux meter, the orientation, local temperature and flow conditions, and on the temperature of the cooling water.

Document History

ISO 14934-2
March 15, 2013
Fire tests - Calibration and use of heat flux meters - Part 2: Primary calibration methods
This part of ISO 14934 describes three methods for calibration of total hemispherical radiometers and total heat flux meters that are exposed to a well-defined radiation from a radiant heat source....
February 15, 2006
Fire Tests Calibration and Use of Heat Flux Meters Part 2: Primary Calibration Methods
A description is not available for this item.

References

Advertisement