AFNOR - NF EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2 : quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa

inactive
Organization: AFNOR
Publication Date: 1 June 2010
Status: inactive
ICS Code (Gas cylinders): 23.020.35

Document History

October 9, 2019
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2 : quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
NF EN ISO 9809-2
June 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2 : quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
Advertisement