AFNOR - NF EN ISO 9809-2
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2 : quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 9 October 2019 |
| Status: | active |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
NF EN ISO 9809-2
October 9, 2019
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2 : quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
June 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2 : quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.