AFNOR - NF EN ISO 9809-1
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1 : quenched and tempered steel cylinders with tensile strength less than 1 100 MPa
inactive
| Organization: | AFNOR |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
October 9, 2019
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1 : quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa
A description is not available for this item.
NF EN ISO 9809-1
June 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1 : quenched and tempered steel cylinders with tensile strength less than 1 100 MPa
A description is not available for this item.