AFNOR - NF EN ISO 9809-1

Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1 : quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa

active, Most Current
Organization: AFNOR
Publication Date: 9 October 2019
Status: active
ICS Code (Gas cylinders): 23.020.35

Document History

NF EN ISO 9809-1
October 9, 2019
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1 : quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa
A description is not available for this item.
June 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1 : quenched and tempered steel cylinders with tensile strength less than 1 100 MPa
A description is not available for this item.
Advertisement