DS/EN 838

Workplace exposure – Procedures for measuring gases and vapours using diffusive samplers – Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 February 2010
Status: active
Page Count: 42
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for the determination of gases and vapours in workplace atmospheres. This European Standard is applicable to diffusive samplers and measuring procedures using these samplers in which sampling and analysis are carried out in separate stages. This European Standard is not applicable to: - diffusive samplers which are used for the direct determination of concentrations; - diffusive samplers which rely on sorption into a liquid.

Document History

DS/EN 838
February 16, 2010
Workplace exposure – Procedures for measuring gases and vapours using diffusive samplers – Requirements and test methods
This European Standard specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for...
March 28, 1996
Workplace atmospheres - Diffusive samplers for the determination of gases and vapours - Requirements and test methods
This European Standard specifies performance requirements and test methods prescribed laboratory conditions for a diffusive sampler used for the determination of gases or vapours in workplace...
Workplace exposure - Procedures for measuring gases and vapours using diffusive samplers - Requirements and test methods
This European Standard specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for...
Workplace exposure - Procedures for measuring gases and vapours using diffusive samplers - Requirements and test methods
This European Standard specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for...

References

Advertisement