ASTM International - ASTM A276-10
Standard Specification for Stainless Steel Bars and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Stainless steels): | 77.140.20 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and channels in the more commonly used types of stainless steels. The free-machining types (Note 2) for general corrosion resistance and high-temperature service are covered in a separate specification.
Note 1-For bars for reforging, see Specification A314.
Note 2-For free-machining stainless bars designed especially for optimum machinability, see Specification A582/A582M.
Note 3-There are standards covering high nickel, chromium, austenitic corrosion, and heat resisting alloy materials. These standards are under the jurisdiction of ASTM Subcommittee B02.07 and may be found in Annual Book of ASTM Standards, Vol. 02.04.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers hot-finished or cold-finished bars except bars for reforging. It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and... View More
Document History