JSA - JIS C 1211-1

Alternating-current watt-hour meters (for direct connection) - Part 1: General measuring instrument

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2009
Status: active
Page Count: 37
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This Standard specifies the normal watt-hour meters for general use, that are independently used without combining with an instrument transformer in single-phase tow-wire system, single-phase three-wire system, three-phase three-wire system and three-phase four-wire system circuits (type III single-element direct-connection type meters and Type III multi-element direct connection type meters) (hereafter referred to as "meters").

In addition, the transmitter of a watt-hour meter (for direct connection) for centralized and automatic meter reading shall be in accordance with Annex A. Furthermore, for the meters equipped with auxiliary devices, this Standard shall he applied to the watt-hour meters under the condition that the auxiliary devices are combined.

Document History

JIS C 1211-1
April 20, 2009
Alternating-current watt-hour meters (for direct connection) - Part 1: General measuring instrument
This Standard specifies the normal watt-hour meters for general use, that are independently used without combining with an instrument transformer in single-phase tow-wire system, single-phase...

References

Advertisement