DOD - SMD 5962-96644

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 June 2010
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 31, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96644
June 23, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 2, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON
A description is not available for this item.
August 8, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON
A description is not available for this item.
February 28, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
December 13, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, DUAL 2-INPUT NAND BUFFER/DRIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement