ISO 9533

Earth-moving machinery - Machine-mounted audible travel alarms and forward horns - Test methods and performance criteria

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2010
Status: active
Page Count: 20
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies a static method for determining the sound output performance and alarm activation requirements of audible travel alarms and forward horns mounted on earth-moving machinery, as defined in ISO 6165, for operation on work sites and travelling on public roads. It offers objective test methodologies and performance criteria.

It is applicable only to those alarms and horns that are installed on the earth-moving machinery. It does not specify the installation of one or more audible travel alarms or forward horns on particular machines. It addresses neither the laboratory testing of warning alarm functionality nor durability.

NOTE Earth-moving machine manufacturer's practices, worksite requirements and local, national or regional regulations could require the fitting of the alarms or horns specified in this International Standard.

Document History

ISO 9533
July 1, 2010
Earth-moving machinery - Machine-mounted audible travel alarms and forward horns - Test methods and performance criteria
This International Standard specifies a static method for determining the sound output performance and alarm activation requirements of audible travel alarms and forward horns mounted on earth-moving...
January 1, 1989
Earth-Moving Machinery - Machine-Mounted Forward and Reverse Audible Warning Alarm - Sound Test Method First Edition
This International Standard outlines the procedures and sets the criteria necessary to evaluate the audible performance of alarms mounted on earth-moving machines intended to warn personnel of the...

References

Advertisement