ISO 11026

Heavy commercial vehicles and buses - Test method for roll stability - Closing-curve test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2010
Status: active
Page Count: 20
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This International Standard specifies an open-loop test method for determining the roll stability of a vehicle negotiating a curve on dry surface.

It applies to heavy vehicles, that is commercial vehicles, commercial vehicle combinations, buses and articulated buses as defined in ISO 3833 (trucks and trailers with maximum weight above 3,5 t and buses and articulated buses with maximum weight above 5 t, according to ECE and EC vehicle classification, categories M3, N2, N3, O3 and O4).

The method is intended for vehicles equipped with electronic roll stability control systems.

Document History

ISO 11026
July 1, 2010
Heavy commercial vehicles and buses - Test method for roll stability - Closing-curve test
This International Standard specifies an open-loop test method for determining the roll stability of a vehicle negotiating a curve on dry surface. It applies to heavy vehicles, that is commercial...

References

Advertisement