ISO - 21233

Heavy commercial vehicles and buses — Vehicle dynamics simulation and validation — Closing-curve test

active, Most Current
Organization: ISO
Publication Date: 1 May 2021
Status: active
Page Count: 20
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This document specifies a method for comparing simulation results from a vehicle model to measured test data for an existing vehicle according to closing-curve tests as specified in ISO 11026. The purpose of the validation is to demonstrate that the vehicle dynamics simulation, combined with an integrated electronic stability control (ESC) system, can predict the roll and yaw stability behaviour of a physical vehicle, including the ESC system interventions, during a closing-curve test. The simulation method can be either hardware-in-the-loop [with the original electronic control unit (ECU) on a HiL test stand] or software-in-the-loop, based on a software code generated from the same source as for the ECU in the real vehicle. This document applies to heavy vehicles, including commercial vehicles, commercial vehicle combinations, buses and articulated buses as defined in ISO 3833 (trucks and trailers with a maximum weight above 3,5 tonnes and buses and articulated buses with a maximum weight above 5 tonnes, according to ECE and EC vehicle classification, categories M3, N2, N3, O3 and O4).

Document History

21233
May 1, 2021
Heavy commercial vehicles and buses — Vehicle dynamics simulation and validation — Closing-curve test
This document specifies a method for comparing simulation results from a vehicle model to measured test data for an existing vehicle according to closing-curve tests as specified in ISO 11026. The...

References

Advertisement