DSF/prEN 12201-4

Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (External sewage systems): 93.030
ICS Code (Valves in general): 23.060.01
ICS Code (Water supply systems): 91.140.60
scope:

This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption, including raw water prior to treatment. It also specifies the test parameters for the test methods referred to in this standard. NOTE 1 Valves made from material other than polyethylene (PE) designed for the supply of water intended for human consumption to a relevant standard(s) can be used in PE piping systems conforming to prEN 12201 when they have relevant PE connection ends for butt fusion or electrofusion (see prEN 12201-3). In conjunction with other Parts of prEN 12201 it is applicable to PE valves, their joints and to joints with components of PE and other materials intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 25 bar; b) an operating temperature of 20 °C as reference temperature. NOTE 2 For applications operating at constant temperatures greater than 20 °C and up to 40 °C, see annex A of prEN 12201-1:1999. prEN 12201 covers a range of maximum operating pressures and gives requirements concerning colours and additives. NOTE 3 It is the responsibility of the purchaser to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes. This Part of EN 12201 covers valves for pipes with a nominal outside diameter dn £ 225 mm.

Document History

January 9, 2013
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water...
June 26, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 4: Valves
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption including raw water prior...
January 23, 2002
Plastics piping systems for water supply - Polyethylene (PE) - Part 4: Valves
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption including raw water prior...
Plastics piping systems for water supply, and for drains and sewers under pressure – Polyethylene (PE) – Part 4: Valves for water supply systems
This document specifies the characteristics of valves or valve bodies made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption,...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water...
DSF/prEN 12201-4
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption, including raw water...
Plastics piping systems for water supply, and for drainage and sewerage under pressure – Polyethylene (PE) – Part 4: Valves for water supply systems
This document specifies the characteristics of valves or valve bodies made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption,...
Advertisement