DSF/PREN 12201-4
Plastics piping systems for water supply, and for drainage and sewerage under pressure – Polyethylene (PE) – Part 4: Valves for water supply systems
| Organization: | DS |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies the characteristics of valves or valve bodies made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under pressure, vacuum sewer systems, and water for other purposes. It is applicable to isolating unidirectional and bi-directional valves with spigot ends or electrofusion sockets intended to be fused with PE pipes or fittings conforming to prEN 12201 2 and prEN 12201 3 respectively. Valves made from materials other than PE, designed for the supply of water, drainage and sewerage under pressure conforming to the relevant standards can be used in PE piping systems according to EN 12201, provided that they have PE connections for butt fusion or electrofusion ends, including integrated material transition joints, conforming to prEN 12201 3. NOTE 1 - For valves or valve bodies intended for drainage and sewerage under pressure, additional specifications/tests
Document History