SNV - SN EN ISO 13299

Sensory analysis - Methodology - General guidance for establishing a sensory profile

inactive
Organization: SNV
Publication Date: 1 June 2010
Status: inactive
Page Count: 36
ICS Code (Sensory analysis): 67.240
scope:

This International Standard describes the overall process for developing a sensory profile. Sensory profiles can be established for products such as foods and beverages, and can also be useful in studies of human cognition and behaviour. Some applications of sensory profiling are as follows:

- to develop or change a product;

- to define a product, production standard or trading standard in terms of its sensory attributes;

- to study and improve shelf-life;

- to define a reference "fresh" product for shelf-life testing;

- to compare a product with a standard or with other similar products on the market or under development;

- to map a product's perceived attributes for the purpose of relating them to factors such as instrumental, chemical or physical properties, and/or to consumer acceptability;

- to characterize by type and intensity the off-odours or off-tastes in a sample of air or water (e.g. in pollution studies).

NOTE 1 Sensory profiles can also be established for non-alimentary products or samples which are evaluated by the senses of sight, odour, taste, touch or hearing.

NOTE 2 Some International Standards dealing with aspects of establishing a sensory profile are given in Clauses 2 and 4.

Document History

July 1, 2016
Sensory analysis - Methodology - General guidance for establishing a sensory profile
A description is not available for this item.
SN EN ISO 13299
June 1, 2010
Sensory analysis - Methodology - General guidance for establishing a sensory profile
This International Standard describes the overall process for developing a sensory profile. Sensory profiles can be established for products such as foods and beverages, and can also be useful in...

References

Advertisement