DSF/prEN 13481-2

Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems for use on concrete sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum curve radii in accordance with table 1. Table 1 - Track category criteria Category Maximum axle load kN Minimum curve radius m A 130 40 B 180 80 C 260 150 D 260 400 E 350 150 NOTE The maximum axle load for categories A and B does not apply to maintenance vehicles The requirements apply to: fastening systems which act on the foot and/or web of the rail including direct fastening systems and systems which incorporate a baseplate; fastening systems for the rail sections in EN 13674-1 and EN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers in ballast
This document is applicable to fastening systems in Categories A – E as specified in EN 13481-1:2012, 3.1 for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
January 30, 2017
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems in Categories A – E as specified in EN 13481 1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and...
August 1, 2014
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A – E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
July 11, 2012
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A – E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
Amendment to normative references.
July 11, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This standard is applicable to fastening systems for use on concrete sleepers in ballasted track.
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A - E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers in ballast
This European Standard is applicable to fastening systems in Categories A–E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and minimum...
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A - E (FprEN 13481-1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
DSF/prEN 13481-2
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems for use on concrete sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum curve...
Advertisement