DS/EN 13481-2

Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2014
Status: active
Page Count: 6
ICS Code (Construction of railways): 93.100
ICS Code (Rails and railway components): 45.080
scope:

This European Standard is applicable to fastening systems, in categories A - E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve radii in accordance with Table 1. Table 1 - Fastening category criteria Category Maximum design axle load kN Minimum curve radius m A 130 40 B 180 80 C 260 150 D 260 400 E 350 150 NOTE - The maximum axle load for categories A and B does not apply to maintenance vehicles. The requirements apply to: - fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems; - fastening systems for the rail sections in EN 13674-1 (excluding 49 E4) and EN 13674-4+A1. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers in ballast
This document is applicable to fastening systems in Categories A – E as specified in EN 13481-1:2012, 3.1 for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
January 30, 2017
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems in Categories A – E as specified in EN 13481 1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and...
DS/EN 13481-2
August 1, 2014
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A – E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
July 11, 2012
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A – E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
Amendment to normative references.
July 11, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This standard is applicable to fastening systems for use on concrete sleepers in ballasted track.
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A - E (see EN 13481 1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
Railway applications – Track – Performance requirements for fastening systems – Part 2: Fastening systems for concrete sleepers in ballast
This European Standard is applicable to fastening systems in Categories A–E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and minimum...
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A - E (FprEN 13481-1:2012, 3.1), for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve...
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems for use on concrete sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum curve...
Advertisement