CENELEC - EN 60512-9-5

Connectors for electronic equipment - Tests and measurements - Part 9-5: Endurance tests - Test 9e: Current loading, cyclic

inactive
Organization: CENELEC
Publication Date: 1 May 2010
Status: inactive
Page Count: 10
ICS Code (Electromechanical components in general): 31.220.01
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification.

The object of this standard is to detail a standard method for subjecting solderless connections to thermal stress conditioning by cyclic current loading.

Document History

July 1, 2020
Connectors for electrical and electronic equipment - Tests and measurements - Part 9-5: Endurance tests - Test 9e: Current loading, cyclic
This part of IEC 60512, when required by the detail product specification, is used for testing connectors or solderless connections within the scope of technical committee 48. It may also be used for...
EN 60512-9-5
May 1, 2010
Connectors for electronic equipment - Tests and measurements - Part 9-5: Endurance tests - Test 9e: Current loading, cyclic
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices...

References

Advertisement