IEC 60317-44

Specifications for particular types of winding wires – Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2010
Status: active
Page Count: 28
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.

Class 240 is a thermal class that requires a temperature index of 240 and a heat shock temperature of at least 260 °C.

NOTE In some countries, e.g. Canada, Russia, USA, this product is assigned a class 220.

The tape is coated on one or both sides with a suitable adhesive, for instance, fluorinated ethylene propylene. After wrapping, the tape is heat-sealed to form a continuous and adherent sheath.

Specific requirements may be subject to contract.

The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which the wire is recommended to be used and this will depend on many factors, including the types of equipment involved.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,00 mm, max. 16,00 mm;

- thickness: min. 0,80 mm, max. 5,60 mm.

The specified combinations of width and thickness as well as the specified ratio width/thickness are given in IEC 60317-0-2.

When a reference is made to winding wire according to this standard, the following information should be given:

- reference to IEC 60317-44;

- dimension of the nominal conductor (width x thickness);

- grade.

Example: 60317-44 IEC 4,00 mm x 1,00 mm grade A2

Document History

IEC 60317-44
July 1, 2010
Specifications for particular types of winding wires – Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This part of IEC 60317 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240...
March 1, 2010
AMENDMENT 1 Specifications for particular types of winding wires – Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
A description is not available for this item.
March 1, 1997
Specifications for Particular Types of Winding Wires - Part 44: Aromatic Polyimide Tape Wrapped Rectangular Copper Wire, Class 240
A description is not available for this item.

References

Advertisement