CEI EN 61858-2

Electrical insulation systems - Thermal evaluation of modifications to an established electrical insulation system (EIS) - Part 2: Form-wound EIS

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2015
Status: active
Page Count: 32
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 61858 lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This standard is applicable to EIS used in form-wound electrotechnical devices. The test procedures are comparative in that the performance of a candidate EIS is compared to that of a reference EIS, which has proven service experience in accordance with IEC 60505 or has been evaluated by one of the procedures given in IEC 60085 and IEC 60034-18-31.

Document History

CEI EN 61858-2
March 1, 2015
Electrical insulation systems - Thermal evaluation of modifications to an established electrical insulation system (EIS) - Part 2: Form-wound EIS
This part of IEC 61858 lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This...

References

Advertisement