CTI - ESG-120

Lightning Protection System Guideline

inactive
Organization: CTI
Publication Date: 1 March 2009
Status: inactive
Page Count: 12
scope:

This guideline sets forth recommended design criteria, components, and the specifications for traditional lightning protection systems installed on water-cooling towers. To determine whether lightning protection may be required for a structure, refer to the current edition of NFPA-780, Annex H entitled "Lightning Risk Assessment."

Purpose - The purpose of this standard is to provide for the correct selection of materials and installation procedures of lightning protection systems as well as for the safety of persons and/or property from the hazards associated with exposure to lightning.

Listed, Labeled or Approved Components - Where fittings, devices or other components required by this guideline are available as listed or labeled, such components should be used.

Document History

May 1, 2017
Lightning Protection System Guideline
This guideline sets forth recommended design criteria, components, and the specifications for traditional “Franklin Rod” type lightning protection systems installed on field erected water cooling...
ESG-120
March 1, 2009
Lightning Protection System Guideline
This guideline sets forth recommended design criteria, components, and the specifications for traditional lightning protection systems installed on water-cooling towers. To determine whether...
Advertisement