DS/EN ISO 286-2
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 June 2010 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values for the upper limit deviations ES (for holes) and es (for shafts), and the lower limit deviations EI (for holes) and ei (for shafts)
Document History
October 8, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...
DS/EN ISO 286-2
June 23, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts - Amendment 1 (ISO 286 2:1993/DAM 1:2008)
This standard applies to the design and manufacture of simple unfired serially made pressure vessels designed for air braking equipment and auxiliary systems for motor vehicles and their trailers.
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts (ISO/FDIS 286-2:2010)
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...