MODUK - DEF STAN 80-164

Paint System, Fluorescent Paint, Fluorescent, Single-Pack Varnish, Clear, Protective, Two-Pack

inactive
Organization: MODUK
Publication Date: 1 January 1993
Status: inactive
Page Count: 24
scope:

This INTERIM Defence Standard specifies requirements for a system of fluorescent paints resistant to fuel, chemicals and aircraft fluids suitable for application to the exterior of aircraft, missiles and land vehicles to provide a highly visible finish, having a minimum useful life of 12 months in temperate or tropical climates.

Document History

July 24, 2009
Paint, System, Fluorescent
This standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of aircraft,...
December 31, 1998
Paint, System, Fluorescent
This Defence Standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of...
DEF STAN 80-164
January 1, 1993
Paint System, Fluorescent Paint, Fluorescent, Single-Pack Varnish, Clear, Protective, Two-Pack
This INTERIM Defence Standard specifies requirements for a system of fluorescent paints resistant to fuel, chemicals and aircraft fluids suitable for application to the exterior of aircraft, missiles...

References

Advertisement