MODUK - DEF STAN 80-164

Paint, System, Fluorescent

inactive
Organization: MODUK
Publication Date: 31 December 1998
Status: inactive
Page Count: 28
scope:

This Defence Standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of aircraft, missiles and land based vehicles to provide a highly visible finish. The complete system consists of a coat of white filler, fluorescent finish and clear protective varnish.

Document History

July 24, 2009
Paint, System, Fluorescent
This standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of aircraft,...
DEF STAN 80-164
December 31, 1998
Paint, System, Fluorescent
This Defence Standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of...
January 1, 1993
Paint System, Fluorescent Paint, Fluorescent, Single-Pack Varnish, Clear, Protective, Two-Pack
This INTERIM Defence Standard specifies requirements for a system of fluorescent paints resistant to fuel, chemicals and aircraft fluids suitable for application to the exterior of aircraft, missiles...
Advertisement